Zener Diode 6.2V 500mW ±6% Surface Mount Mini MELF
Manufacturer: Micro Commercial Co
Win Source Part Number: 1026236-BZV55C6V2-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 2V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
DIODE ZENER 6.2V 500MW MINIMELF
DIODE ZENER 6.2V 500MW MINI MELF
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV55C6V2-TPMSTR-ND | 1026236-BZV55C6V2-TP | 543-BZV55C6V2-TP | BZV55C6V2-TP |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZV55C6V2-TP | DIODE ZENER 6.2V 500MW MINIMELF | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | |
| Package | MELF; Mini MELF | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | MELF; Mini MELF | |
| VZ | 6.2 volts | 6.2 volts |