Manufacturer: Micro Commercial Co
Win Source Part Number: 1026230-BZV55C5V6-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 1V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Zener Diode 5.6V 500mW ±7% Surface Mount Mini MELF
DIODE ZENER 5.6V 500MW MINI MELF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1026230-BZV55C5V6-TP | BZV55C5V6-TPMSTR-ND | BZV55C5V6-TP |
| Product Name | Diodes - Zener - Single - BZV55C5V6-TP | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Removed; Obsolete | |
| Package | MELF; Mini MELF | MELF; Mini MELF | |
| VZ | 5.6 volts | 5.6 volts | |
| ZZT | 25 ohms | 25 ohms |