Micro Commercial Components Corp. Diodes - Zener - Single - BZV55C4V7-TP BZV55C4V7-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 109569-BZV55C4V7-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 109569-BZV55C4V7-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZV55C4V7-TP - 109569-BZV55C4V7-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV55C4V7-TP
109569-BZV55C4V7-TP
Diodes - Zener - Single - BZV55C4V7-TP 109569-BZV55C4V7-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 109569-BZV55C4V7-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 109569-BZV55C4V7-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single Zener Diodes - BZV55C4V7-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZV55C4V7-TPMSTR-ND
Single Zener Diodes BZV55C4V7-TPMSTR-ND
Zener Diode 4.7V 500mW ±6% Surface Mount Mini MELF

Zener Diode 4.7V 500mW ±6% Surface Mount Mini MELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZV55C4V7-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV55C4V7-TP
Discrete Semiconductor Products - Diodes - Zener BZV55C4V7-TP
DIODE ZENER 4.7V 500MW MINI MELF

DIODE ZENER 4.7V 500MW MINI MELF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 109569-BZV55C4V7-TP BZV55C4V7-TPMSTR-ND BZV55C4V7-TP
Product Name Diodes - Zener - Single - BZV55C4V7-TP Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Removed; Obsolete
Package MELF; Mini MELF MELF; Mini MELF
VZ 4.7 volts 4.7 volts
ZZT 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4472US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-B68-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 7384954P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details