Micro Commercial Components Corp. Single Zener Diodes BZV55C3V6-TP

Description
Zener Diode 3.6V 500mW ±6% Surface Mount Mini MELF
Request a Quote Datasheet
Description
Zener Diode 3.6V 500mW ±6% Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZV55C3V6-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZV55C3V6-TPMSTR-ND
Single Zener Diodes BZV55C3V6-TPMSTR-ND
Zener Diode 3.6V 500mW ±6% Surface Mount Mini MELF

Zener Diode 3.6V 500mW ±6% Surface Mount Mini MELF

Buy Now Datasheet
Diodes - Zener - Single - BZV55C3V6-TP - 1026215-BZV55C3V6-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV55C3V6-TP
1026215-BZV55C3V6-TP
Diodes - Zener - Single - BZV55C3V6-TP 1026215-BZV55C3V6-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1026215-BZV55C3V6-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 85 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1026215-BZV55C3V6-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 85 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZV55C3V6-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV55C3V6-TP
Discrete Semiconductor Products - Diodes - Zener BZV55C3V6-TP
DIODE ZENER 3.6V 500MW MINI MELF

DIODE ZENER 3.6V 500MW MINI MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number BZV55C3V6-TPMSTR-ND 1026215-BZV55C3V6-TP BZV55C3V6-TP
Product Name Single Zener Diodes Diodes - Zener - Single - BZV55C3V6-TP Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Removed; Obsolete
Package MELF; Mini MELF MELF; Mini MELF
VZ 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4742A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 7081895P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4485US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details