Zener Diode 33V 500mW ±6% Surface Mount Mini MELF
DIODE ZENER 33V 500MW MINI MELF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | BZV55C33-TPMSTR-ND | BZV55C33-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | MELF; Mini MELF |