Micro Commercial Components Corp. Single Zener Diodes BZV55C24-TP

Description
Zener Diode 24V 500mW ±6% Surface Mount Mini MELF
Request a Quote Datasheet
Description
Zener Diode 24V 500mW ±6% Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 353-BZV55C24-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-BZV55C24-TPTR-ND
Single Zener Diodes 353-BZV55C24-TPTR-ND
Zener Diode 24V 500mW ±6% Surface Mount Mini MELF

Zener Diode 24V 500mW ±6% Surface Mount Mini MELF

Buy Now Datasheet
Diodes - Zener - Single - BZV55C24-TP - 1026194-BZV55C24-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV55C24-TP
1026194-BZV55C24-TP
Diodes - Zener - Single - BZV55C24-TP 1026194-BZV55C24-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1026194-BZV55C24-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 18V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1026194-BZV55C24-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZV55C24-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV55C24-TP
Discrete Semiconductor Products - Diodes - Zener BZV55C24-TP
DIODE ZENER 24V 500MW MINI MELF

DIODE ZENER 24V 500MW MINI MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 353-BZV55C24-TPTR-ND 1026194-BZV55C24-TP BZV55C24-TP
Product Name Single Zener Diodes Diodes - Zener - Single - BZV55C24-TP Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Removed; Obsolete
Package MELF; Mini MELF MELF; Mini MELF
VZ 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C68J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 7513676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details