Zener Diode 9.1V 100mW ±6% Surface Mount SOD-523
Zener Diode 9.1V 100mW ±6% Surface Mount SOD-523
Zener Diode 9.1V 100mW ±6% Surface Mount SOD-523
DIODE ZENER 9.1V 100MW SOD523
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52C9V1T-TPMSDKR-ND | BZT52C9V1T-TP | BZT52C9V1T-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| Life Cycle Stage | Active |