Zener Diode 6.8V 200mW ±6% Surface Mount SOD-323
Zener Diode 6.8V 200mW ±6% Surface Mount SOD-323
Zener Diode 6.8V 200mW ±6% Surface Mount SOD-323
DIODE ZENER 6.8V 200MW SOD323
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52C6V8S-TPMSDKR-ND | BZT52C6V8S-TP | BZT52C6V8S-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD-323; SOD-323 | SOD-323; SOD-323 | |
| Life Cycle Stage | Active |