Micro Commercial Components Corp. Single Zener Diodes BZT52C6V2-TP

Description
Zener Diode 6.2V 200mW ±6% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 6.2V 200mW ±6% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C6V2-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C6V2-TPMSTR-ND
Single Zener Diodes BZT52C6V2-TPMSTR-ND
Zener Diode 6.2V 200mW ±6% Surface Mount SOD-123

Zener Diode 6.2V 200mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C6V2-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C6V2-TPMSCT-ND
Single Zener Diodes BZT52C6V2-TPMSCT-ND
Zener Diode 6.2V 200mW ±6% Surface Mount SOD-123

Zener Diode 6.2V 200mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C6V2-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C6V2-TPMSDKR-ND
Single Zener Diodes BZT52C6V2-TPMSDKR-ND
Zener Diode 6.2V 200mW ±6% Surface Mount SOD-123

Zener Diode 6.2V 200mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367648-BZT52C6V2-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367648-BZT52C6V2-TP
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367648-BZT52C6V2-TP
Win Source Part Number: 1367648-BZT52C6V2-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 150°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: BZT52C6V2 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±6% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 3 µA @ 4 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 10 Ohms

Win Source Part Number: 1367648-BZT52C6V2-TP
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: BZT52C6V2
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±6%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 4 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 10 Ohms

Buy Now Datasheet
6.2V 200MW Zener Diode - 287-BZT52C6V2-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 200MW Zener Diode
287-BZT52C6V2-TP
6.2V 200MW Zener Diode 287-BZT52C6V2-TP
DIODE ZENER 6.2V 200MW SOD123 Product overview: BZT52C6V2-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V2-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 200MW SOD123 Product overview: BZT52C6V2-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V2-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C6V2-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C6V2-TP
Discrete Semiconductor Products - Diodes - Zener BZT52C6V2-TP
DIODE ZENER 6.2V 200MW SOD123

DIODE ZENER 6.2V 200MW SOD123

Supplier's Site
DIODE ZENER 6.2V 200MW SOD123 - 543-BZT52C6V2-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.2V 200MW SOD123
543-BZT52C6V2-TP
DIODE ZENER 6.2V 200MW SOD123 543-BZT52C6V2-TP
DIODE ZENER 6.2V 200MW SOD123

DIODE ZENER 6.2V 200MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C6V2-TP
Zener Diodes BZT52C6V2-TP
Zener Diodes 500mW 6.2V

Zener Diodes 500mW 6.2V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C6V2-TPMSTR-ND 1367648-BZT52C6V2-TP 287-BZT52C6V2-TP BZT52C6V2-TP 543-BZT52C6V2-TP BZT52C6V2-TP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 6.2V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 6.2V 200MW SOD123 Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-123 Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data