Micro Commercial Components Corp. 5.6V 100MW Zener Diode BZT52C5V6T-TP

Description
DIODE ZENER 5.6V 100MW SOD523 Product overview: BZT52C5V6T-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V6T-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 100MW SOD523 Product overview: BZT52C5V6T-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V6T-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 100MW Zener Diode - 287-BZT52C5V6T-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 100MW Zener Diode
287-BZT52C5V6T-TP
5.6V 100MW Zener Diode 287-BZT52C5V6T-TP
DIODE ZENER 5.6V 100MW SOD523 Product overview: BZT52C5V6T-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V6T-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 100MW SOD523 Product overview: BZT52C5V6T-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V6T-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324775-BZT52C5V6T-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324775-BZT52C5V6T-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1324775-BZT52C5V6T-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1324775-BZT52C5V6T-T P Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 8,000 Mounting: Surface Mount Tolerance: ±7% Power - Max: 100 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 1 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 40 Ohms Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C Case / Package: SC-79, SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C5V6T-TPMSTR,BZ T52C5V6T-TPMSCT,-114 2-BZT52C5V6T-TPTR,-1 142-BZT52C5V6T-TPCT, BZT52C5V6T-TPMSDKR,- 1142-BZT52C5V6T-TPDK R,BZT52C5V6T-TP-ND,B ZT52C5V6TTP Base Product Number: BZT52C5V6 RoHS Status: ROHS3 Compliant

Manufacturer: Micro Commercial Co
Win Source Part Number: 1324775-BZT52C5V6T-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 8,000
Mounting: Surface Mount
Tolerance: ±7%
Power - Max: 100 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 40 Ohms
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: SC-79, SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52C5V6T-TPMSTR,BZT52C5V6T-TPMSCT,-1142-BZT52C5V6T-TPTR,-1142-BZT52C5V6T-TPCT,BZT52C5V6T-TPMSDKR,-1142-BZT52C5V6T-TPDKR,BZT52C5V6T-TP-ND,BZT52C5V6TTP
Base Product Number: BZT52C5V6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - BZT52C5V6T-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V6T-TPMSCT-ND
Single Zener Diodes BZT52C5V6T-TPMSCT-ND
Zener Diode 5.6V 100mW ±7% Surface Mount SOD-523

Zener Diode 5.6V 100mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C5V6T-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V6T-TPMSDKR-ND
Single Zener Diodes BZT52C5V6T-TPMSDKR-ND
Zener Diode 5.6V 100mW ±7% Surface Mount SOD-523

Zener Diode 5.6V 100mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C5V6T-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V6T-TPMSTR-ND
Single Zener Diodes BZT52C5V6T-TPMSTR-ND
Zener Diode 5.6V 100mW ±7% Surface Mount SOD-523

Zener Diode 5.6V 100mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C5V6T-TP
Zener Diodes BZT52C5V6T-TP
Zener Diodes 100mW 5.6V

Zener Diodes 100mW 5.6V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C5V6T-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C5V6T-TP
Discrete Semiconductor Products - Diodes - Zener BZT52C5V6T-TP
DIODE ZENER 5.6V 100MW SOD523

DIODE ZENER 5.6V 100MW SOD523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C5V6T-TP 1324775-BZT52C5V6T-TP BZT52C5V6T-TPMSCT-ND BZT52C5V6T-TP BZT52C5V6T-TP
Product Name 5.6V 100MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; SOD-523-2 SOD-523; SOD-523
RoHS Compliant RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data