Micro Commercial Components Corp. 5.1V 200MW Zener Diode BZT52C5V1S-TP

Description
DIODE ZENER 5.1V 200MW SOD323 Product overview: BZT52C5V1S-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1S-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 200MW SOD323 Product overview: BZT52C5V1S-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1S-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 200MW Zener Diode - 287-BZT52C5V1S-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 200MW Zener Diode
287-BZT52C5V1S-TP
5.1V 200MW Zener Diode 287-BZT52C5V1S-TP
DIODE ZENER 5.1V 200MW SOD323 Product overview: BZT52C5V1S-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1S-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 200MW SOD323 Product overview: BZT52C5V1S-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1S-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C5V1S-TP - 865226-BZT52C5V1S-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C5V1S-TP
865226-BZT52C5V1S-TP
Diodes - Zener - Single - BZT52C5V1S-TP 865226-BZT52C5V1S-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 865226-BZT52C5V1S-TP Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 5.1 V 200 mW ±6% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52C5V1 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C5V1STP, BZT52C5V1S-TPMSDKR, BZT52C5V1S-TP-ND, Q5923891, BZT52C5V1S-TPMSTR, BZT52C5V1S-TPMSCT

Manufacturer: Micro Commercial Co
Win Source Part Number: 865226-BZT52C5V1S-TP
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 5.1 V 200 mW ±6% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52C5V1
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52C5V1STP, BZT52C5V1S-TPMSDKR, BZT52C5V1S-TP-ND, Q5923891, BZT52C5V1S-TPMSTR, BZT52C5V1S-TPMSCT

Buy Now Datasheet
Single Zener Diodes - BZT52C5V1S-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1S-TPMSDKR-ND
Single Zener Diodes BZT52C5V1S-TPMSDKR-ND
Zener Diode 5.1V 200mW ±6% Surface Mount SOD-323

Zener Diode 5.1V 200mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C5V1S-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1S-TPMSTR-ND
Single Zener Diodes BZT52C5V1S-TPMSTR-ND
Zener Diode 5.1V 200mW ±6% Surface Mount SOD-323

Zener Diode 5.1V 200mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C5V1S-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1S-TPMSCT-ND
Single Zener Diodes BZT52C5V1S-TPMSCT-ND
Zener Diode 5.1V 200mW ±6% Surface Mount SOD-323

Zener Diode 5.1V 200mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C5V1S-TP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C5V1S-TP
Single Zener Diodes BZT52C5V1S-TP
DIODE ZENER 5.1V 200MW SOD323

DIODE ZENER 5.1V 200MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C5V1S-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C5V1S-TP
Discrete Semiconductor Products - Diodes - Zener BZT52C5V1S-TP
DIODE ZENER 5.1V 200MW SOD323

DIODE ZENER 5.1V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C5V1S-TP
Zener Diodes BZT52C5V1S-TP
Zener Diodes 200mW 5.1V

Zener Diodes 200mW 5.1V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C5V1S-TP 865226-BZT52C5V1S-TP BZT52C5V1S-TPMSDKR-ND BZT52C5V1S-TP BZT52C5V1S-TP BZT52C5V1S-TP
Product Name 5.1V 200MW Zener Diode Diodes - Zener - Single - BZT52C5V1S-TP Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data