Micro Commercial Components Corp. 500MW Zener Diode BZT52C5V1HE3-TP

Description
500MW ZENER SOD-123 Product overview: BZT52C5V1HE3-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1HE3-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500MW ZENER SOD-123 Product overview: BZT52C5V1HE3-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1HE3-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MW Zener Diode - 287-BZT52C5V1HE3-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MW Zener Diode
287-BZT52C5V1HE3-TP
500MW Zener Diode 287-BZT52C5V1HE3-TP
500MW ZENER SOD-123 Product overview: BZT52C5V1HE3-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1HE3-TP can be used for catalog matching and distributor lookup.

500MW ZENER SOD-123 Product overview: BZT52C5V1HE3-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1HE3-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 353-BZT52C5V1HE3-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-BZT52C5V1HE3-TPDKR-ND
Single Zener Diodes 353-BZT52C5V1HE3-TPDKR-ND
Zener Diode 5.1V 500mW ±5.88% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5.88% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 353-BZT52C5V1HE3-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-BZT52C5V1HE3-TPCT-ND
Single Zener Diodes 353-BZT52C5V1HE3-TPCT-ND
Zener Diode 5.1V 500mW ±5.88% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5.88% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 353-BZT52C5V1HE3-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-BZT52C5V1HE3-TPTR-ND
Single Zener Diodes 353-BZT52C5V1HE3-TPTR-ND
Zener Diode 5.1V 500mW ±5.88% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5.88% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324406-BZT52C5V1HE3-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324406-BZT52C5V1HE3-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1324406-BZT52C5V1HE3-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1324406-BZT52C5V1HE3 -TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5.88% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 2 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 60 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 353-BZT52C5V1HE3-TPC T,353-BZT52C5V1HE3-T PTR,353-BZT52C5V1HE3 -TPDKR Base Product Number: BZT52C5V1 RoHS Status: ROHS3 Compliant

Manufacturer: Micro Commercial Co
Win Source Part Number: 1324406-BZT52C5V1HE3-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5.88%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 60 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 353-BZT52C5V1HE3-TPCT,353-BZT52C5V1HE3-TPTR,353-BZT52C5V1HE3-TPDKR
Base Product Number: BZT52C5V1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-BZT52C5V1HE3-TP 353-BZT52C5V1HE3-TPDKR-ND 1324406-BZT52C5V1HE3-TP
Product Name 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single
Package Tape & Reel (TR) SOD-123; SOD-123
RoHS Compliant RoHS RoHS
VZ 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data