Micro Commercial Components Corp. 5.1V 500MW Zener Diode BZT52C5V1-TP

Description
DIODE ZENER 5.1V 500MW SOD123 Product overview: BZT52C5V1-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 500MW SOD123 Product overview: BZT52C5V1-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 500MW Zener Diode - 287-BZT52C5V1-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 500MW Zener Diode
287-BZT52C5V1-TP
5.1V 500MW Zener Diode 287-BZT52C5V1-TP
DIODE ZENER 5.1V 500MW SOD123 Product overview: BZT52C5V1-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 500MW SOD123 Product overview: BZT52C5V1-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C5V1-TP - 801717-BZT52C5V1-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C5V1-TP
801717-BZT52C5V1-TP
Diodes - Zener - Single - BZT52C5V1-TP 801717-BZT52C5V1-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 801717-BZT52C5V1-TP Packaging: Reel Mounting Style: SMD Tolerance: ±6% Power - Max: 200mW Voltage - Zener (Nom) (Vz): 5.1V Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 60 Ohms Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 2μA at 2V Part Number Series: BZT52C5V1

Manufacturer: Micro Commercial Co
Win Source Part Number: 801717-BZT52C5V1-TP
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Power - Max: 200mW
Voltage - Zener (Nom) (Vz): 5.1V
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 60 Ohms
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 2μA at 2V
Part Number Series: BZT52C5V1

Buy Now
Single Zener Diodes - BZT52C5V1-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1-TPMSCT-ND
Single Zener Diodes BZT52C5V1-TPMSCT-ND
Zener Diode 5.1V 500mW ±6% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C5V1-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1-TPMSTR-ND
Single Zener Diodes BZT52C5V1-TPMSTR-ND
Zener Diode 5.1V 500mW ±6% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C5V1-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1-TPMSDKR-ND
Single Zener Diodes BZT52C5V1-TPMSDKR-ND
Zener Diode 5.1V 500mW ±6% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C5V1-TP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C5V1-TP
Single Zener Diodes BZT52C5V1-TP
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C5V1-TP
Zener Diodes BZT52C5V1-TP
Zener Diodes 500mW 5.1V

Zener Diodes 500mW 5.1V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C5V1-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C5V1-TP
Discrete Semiconductor Products - Diodes - Zener BZT52C5V1-TP
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C5V1-TP 801717-BZT52C5V1-TP BZT52C5V1-TPMSCT-ND BZT52C5V1-TP BZT52C5V1-TP BZT52C5V1-TP
Product Name 5.1V 500MW Zener Diode Diodes - Zener - Single - BZT52C5V1-TP Single Zener Diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data