Zener Diode 56V 500mW ±5.88% Surface Mount SOD-123
DIODE ZENER 500MW SOD-123
Zener Diodes 200mW 56Vz 200mA 400Ohm 0.05uA 39.2Vr
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52C56-TP-ND | BZT52C56-TP | BZT52C56-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123-2 |