Zener Diode 4.7V 200mW ±6% Surface Mount SOD-323
Zener Diode 4.7V 200mW ±6% Surface Mount SOD-323
Zener Diode 4.7V 200mW ±6% Surface Mount SOD-323
DIODE ZENER 4.7V 200MW SOD323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52C4V7S-TPMSTR-ND | BZT52C4V7S-TP | BZT52C4V7S-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-323; SOD-323 | SOD-323; SOD-323 |