Micro Commercial Components Corp. Diodes - Zener - Single - BZT52C4V3S-TP BZT52C4V3S-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1026000-BZT52C4V3S-T P Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1026000-BZT52C4V3S-T P Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C4V3S-TP - 1026000-BZT52C4V3S-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C4V3S-TP
1026000-BZT52C4V3S-TP
Diodes - Zener - Single - BZT52C4V3S-TP 1026000-BZT52C4V3S-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1026000-BZT52C4V3S-T P Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Power Management Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1026000-BZT52C4V3S-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - BZT52C4V3S-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C4V3S-TPMSTR-ND
Single Zener Diodes BZT52C4V3S-TPMSTR-ND
Zener Diode 4.3V 200mW ±7% Surface Mount SOD-323

Zener Diode 4.3V 200mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C4V3S-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C4V3S-TPMSDKR-ND
Single Zener Diodes BZT52C4V3S-TPMSDKR-ND
Zener Diode 4.3V 200mW ±7% Surface Mount SOD-323

Zener Diode 4.3V 200mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C4V3S-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C4V3S-TPMSCT-ND
Single Zener Diodes BZT52C4V3S-TPMSCT-ND
Zener Diode 4.3V 200mW ±7% Surface Mount SOD-323

Zener Diode 4.3V 200mW ±7% Surface Mount SOD-323

Buy Now Datasheet
4.3V 200MW Zener Diode - 287-BZT52C4V3S-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 200MW Zener Diode
287-BZT52C4V3S-TP
4.3V 200MW Zener Diode 287-BZT52C4V3S-TP
DIODE ZENER 4.3V 200MW SOD323 Product overview: BZT52C4V3S-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V3S-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 200MW SOD323 Product overview: BZT52C4V3S-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V3S-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C4V3S-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C4V3S-TP
Discrete Semiconductor Products - Diodes - Zener BZT52C4V3S-TP
DIODE ZENER 4.3V 200MW SOD323

DIODE ZENER 4.3V 200MW SOD323

Supplier's Site
DIODE ZENER 4.3V 200MW SOD323 - 543-BZT52C4V3S-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 4.3V 200MW SOD323
543-BZT52C4V3S-TP
DIODE ZENER 4.3V 200MW SOD323 543-BZT52C4V3S-TP
DIODE ZENER 4.3V 200MW SOD323

DIODE ZENER 4.3V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C4V3S-TP
Zener Diodes BZT52C4V3S-TP
Zener Diodes 200mW 4.3V

Zener Diodes 200mW 4.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1026000-BZT52C4V3S-TP BZT52C4V3S-TPMSTR-ND 287-BZT52C4V3S-TP BZT52C4V3S-TP 543-BZT52C4V3S-TP BZT52C4V3S-TP
Product Name Diodes - Zener - Single - BZT52C4V3S-TP Single Zener Diodes 4.3V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 4.3V 200MW SOD323 Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
VZ 4.3 volts 4.3 volts 4.3 volts
ZZT 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data