Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323
Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323
Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323
Manufacturer: Micro Commercial Co
Win Source Part Number: 1025992-BZT52C3V9S-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE ZENER 3.9V 200MW SOD323
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52C3V9S-TPMSTR-ND | 1025992-BZT52C3V9S-TP | BZT52C3V9S-TP | BZT52C3V9S-TP |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZT52C3V9S-TP | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | Active | ||
| Package | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | |
| VZ | 3.9 volts | 3.9 volts |