Manufacturer: Micro Commercial Co
Win Source Part Number: 1324408-BZT52C3V3T-T
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 8,000
Mounting: Surface Mount
Tolerance: ±2%
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 95 Ohms
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: SC-79, SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: -BZT52C3V3T-TPMSTR,B
Base Product Number: BZT52C3V3
RoHS Status: ROHS3 Compliant
Zener Diode 3.3V 200mW ±2% Surface Mount SOD-523
Zener Diode 3.3V 200mW ±2% Surface Mount SOD-523
Zener Diode 3.3V 200mW ±2% Surface Mount SOD-523
DIODE ZENER 3.3V 200MW SOD523 Product overview: BZT52C3V3T-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V3T-TP can be used for catalog matching and distributor lookup.
DIODE ZENER 3.3V 200MW SOD523
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324408-BZT52C3V3T-TP | BZT52C3V3T-TPMSCT-ND | 287-BZT52C3V3T-TP | BZT52C3V3T-TP | BZT52C3V3T-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 3.3V 200MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SOD-523; SOD-523-2 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 3.3 volts | 3.3 volts | 3.3 volts | ||
| ZZT | 95 ohms | 95 ohms | 95 ohms |