Micro Commercial Components Corp. 3V 200MW Zener Diode BZT52C3V0-TP

Description
DIODE ZENER 3V 200MW SOD123 Product overview: BZT52C3V0-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V0-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3V 200MW SOD123 Product overview: BZT52C3V0-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V0-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V 200MW Zener Diode - 287-BZT52C3V0-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 200MW Zener Diode
287-BZT52C3V0-TP
3V 200MW Zener Diode 287-BZT52C3V0-TP
DIODE ZENER 3V 200MW SOD123 Product overview: BZT52C3V0-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V0-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 3V 200MW SOD123 Product overview: BZT52C3V0-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V0-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1378038-BZT52C3V0-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1378038-BZT52C3V0-TP
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1378038-BZT52C3V0-TP
Win Source Part Number: 1378038-BZT52C3V0-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 150°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: BZT52C3V0 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±7% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 10 µA @ 1 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 95 Ohms

Win Source Part Number: 1378038-BZT52C3V0-TP
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: BZT52C3V0
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±7%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 95 Ohms

Buy Now Datasheet
Single Zener Diodes - BZT52C3V0-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V0-TPMSCT-ND
Single Zener Diodes BZT52C3V0-TPMSCT-ND
Zener Diode 3V 200mW ±7% Surface Mount SOD-123

Zener Diode 3V 200mW ±7% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C3V0-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V0-TPMSDKR-ND
Single Zener Diodes BZT52C3V0-TPMSDKR-ND
Zener Diode 3V 200mW ±7% Surface Mount SOD-123

Zener Diode 3V 200mW ±7% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C3V0-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V0-TPMSTR-ND
Single Zener Diodes BZT52C3V0-TPMSTR-ND
Zener Diode 3V 200mW ±7% Surface Mount SOD-123

Zener Diode 3V 200mW ±7% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C3V0-TP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C3V0-TP
Single Zener Diodes BZT52C3V0-TP
DIODE ZENER 3V 200MW SOD123

DIODE ZENER 3V 200MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C3V0-TP
Zener Diodes BZT52C3V0-TP
Zener Diodes 500mW 3V

Zener Diodes 500mW 3V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C3V0-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C3V0-TP
Discrete Semiconductor Products - Diodes - Zener BZT52C3V0-TP
DIODE ZENER 3V 200MW SOD123

DIODE ZENER 3V 200MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C3V0-TP 1378038-BZT52C3V0-TP BZT52C3V0-TPMSCT-ND BZT52C3V0-TP BZT52C3V0-TP BZT52C3V0-TP
Product Name 3V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 3 volts 3 volts 3 volts 3 volts
ZZT 95 ohms 95 ohms 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data