Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes BZT52C39-TP

Description
Win Source Part Number: 1367691-BZT52C39-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 150°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: BZT52C39 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 27.3 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 130 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367691-BZT52C39-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 150°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: BZT52C39 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 27.3 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 130 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367691-BZT52C39-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367691-BZT52C39-TP
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367691-BZT52C39-TP
Win Source Part Number: 1367691-BZT52C39-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 150°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: BZT52C39 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 27.3 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 130 Ohms

Win Source Part Number: 1367691-BZT52C39-TP
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: BZT52C39
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 27.3 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 130 Ohms

Buy Now Datasheet
Single Zener Diodes - 353-BZT52C39-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-BZT52C39-TPTR-ND
Single Zener Diodes 353-BZT52C39-TPTR-ND
Zener Diode 39V 200mW ±5% Surface Mount SOD-123

Zener Diode 39V 200mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 353-BZT52C39-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-BZT52C39-TPCT-ND
Single Zener Diodes 353-BZT52C39-TPCT-ND
Zener Diode 39V 200mW ±5% Surface Mount SOD-123

Zener Diode 39V 200mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 353-BZT52C39-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-BZT52C39-TPDKR-ND
Single Zener Diodes 353-BZT52C39-TPDKR-ND
Zener Diode 39V 200mW ±5% Surface Mount SOD-123

Zener Diode 39V 200mW ±5% Surface Mount SOD-123

Buy Now Datasheet
39V 200MW Zener Diode - 287-BZT52C39-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 200MW Zener Diode
287-BZT52C39-TP
39V 200MW Zener Diode 287-BZT52C39-TP
DIODE ZENER 39V 200MW SOD123 Product overview: BZT52C39-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C39-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 39V 200MW SOD123 Product overview: BZT52C39-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C39-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Zener Diodes - BZT52C39-TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZT52C39-TP
Diodes >> Zener Diodes BZT52C39-TP
±5% 37V~41V 200mW 39V SOD-123 Zener Diodes ROHS

±5% 37V~41V 200mW 39V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C39-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C39-TP
Discrete Semiconductor Products - Diodes - Zener BZT52C39-TP
DIODE ZENER 39V 200MW SOD123

DIODE ZENER 39V 200MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C39-TP
Zener Diodes BZT52C39-TP
Zener Diodes 500mW 39V

Zener Diodes 500mW 39V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1367691-BZT52C39-TP 353-BZT52C39-TPTR-ND 287-BZT52C39-TP BZT52C39-TP BZT52C39-TP BZT52C39-TP
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes 39V 200MW Zener Diode Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-123 Tape & Reel (TR) SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
VZ 39 volts 39 volts 39 volts 39 volts
ZZT 130 ohms 130 ohms 130 ohms 130 ohms
IR 0.1000 mA 1.00E-4 mA 100 mA
Unlock Full Specs
to access all available technical data