Zener Diode 2.4V 200mW ±6% Surface Mount SOD-323
Zener Diode 2.4V 200mW ±6% Surface Mount SOD-323
Zener Diode 2.4V 200mW ±6% Surface Mount SOD-323
DIODE ZENER 2.4V 200MW SOD323
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52C2V4S-TPMSDKR-ND | BZT52C2V4S-TP | BZT52C2V4S-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-323; SOD-323 | SOD-323; SOD-323 |