Micro Commercial Components Corp. Single Zener Diodes BZT52C27-TP

Description
Zener Diode 27V 200mW ±7% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 27V 200mW ±7% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C27-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C27-TPMSCT-ND
Single Zener Diodes BZT52C27-TPMSCT-ND
Zener Diode 27V 200mW ±7% Surface Mount SOD-123

Zener Diode 27V 200mW ±7% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C27-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C27-TPMSTR-ND
Single Zener Diodes BZT52C27-TPMSTR-ND
Zener Diode 27V 200mW ±7% Surface Mount SOD-123

Zener Diode 27V 200mW ±7% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C27-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C27-TPMSDKR-ND
Single Zener Diodes BZT52C27-TPMSDKR-ND
Zener Diode 27V 200mW ±7% Surface Mount SOD-123

Zener Diode 27V 200mW ±7% Surface Mount SOD-123

Buy Now Datasheet
27V 200MW Zener Diode - 287-BZT52C27-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 200MW Zener Diode
287-BZT52C27-TP
27V 200MW Zener Diode 287-BZT52C27-TP
DIODE ZENER 27V 200MW SOD123 Product overview: BZT52C27-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C27-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 200MW SOD123 Product overview: BZT52C27-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C27-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 977231-BZT52C27-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
977231-BZT52C27-TP
Discrete Semiconductor Products - Diodes - Zener - Single 977231-BZT52C27-TP
Win Source Part Number: 977231-BZT52C27-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±7% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 18.9 V Voltage - Zener (Nom) (Vz): 27 V Impedance (Max) (Zzt): 80 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: -BZT52C27-TPMSTR,BZT 52C27-TPMSTR,-BZT52C 27-TPMSCT,-BZT52C27- TPMSDKR,BZT52C27-TP- ND,BZT52C27-TPMSCT,B ZT52C27-TPMSDKR Base Product Number: BZT52C27

Win Source Part Number: 977231-BZT52C27-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±7%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 18.9 V
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: -BZT52C27-TPMSTR,BZT52C27-TPMSTR,-BZT52C27-TPMSCT,-BZT52C27-TPMSDKR,BZT52C27-TP-ND,BZT52C27-TPMSCT,BZT52C27-TPMSDKR
Base Product Number: BZT52C27

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C27-TP
Zener Diodes BZT52C27-TP
Zener Diodes 500mW 27V

Zener Diodes 500mW 27V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C27-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C27-TP
Discrete Semiconductor Products - Diodes - Zener BZT52C27-TP
DIODE ZENER 27V 200MW SOD123

DIODE ZENER 27V 200MW SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C27-TPMSCT-ND 287-BZT52C27-TP 977231-BZT52C27-TP BZT52C27-TP BZT52C27-TP
Product Name Single Zener Diodes 27V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 27 volts 27 volts 27 volts
Unlock Full Specs
to access all available technical data