Zener Diode 24V 200mW ±6% Surface Mount SOD-123
Zener Diode 24V 200mW ±6% Surface Mount SOD-123
Zener Diode 24V 200mW ±6% Surface Mount SOD-123
DIODE ZENER 24V 200MW SOD123
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 353-BZT52C24-TPDKR-ND | BZT52C24-TP | BZT52C24-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| Life Cycle Stage | Active |