Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes BZT52C22S-TP

Description
Win Source Part Number: 1367671-BZT52C22S-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 150°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: BZT52C22 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±6% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 15.4 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 55 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367671-BZT52C22S-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 150°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: BZT52C22 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±6% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 15.4 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 55 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367671-BZT52C22S-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367671-BZT52C22S-TP
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367671-BZT52C22S-TP
Win Source Part Number: 1367671-BZT52C22S-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 150°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: BZT52C22 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±6% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 15.4 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 55 Ohms

Win Source Part Number: 1367671-BZT52C22S-TP
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: BZT52C22
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±6%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 15.4 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 55 Ohms

Buy Now Datasheet
22V 200MW Zener Diode - 287-BZT52C22S-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 200MW Zener Diode
287-BZT52C22S-TP
22V 200MW Zener Diode 287-BZT52C22S-TP
DIODE ZENER 22V 200MW SOD323 Product overview: BZT52C22S-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C22S-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 200MW SOD323 Product overview: BZT52C22S-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C22S-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52C22S-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C22S-TPMSCT-ND
Single Zener Diodes BZT52C22S-TPMSCT-ND
Zener Diode 22V 200mW ±6% Surface Mount SOD-323

Zener Diode 22V 200mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C22S-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C22S-TPMSTR-ND
Single Zener Diodes BZT52C22S-TPMSTR-ND
Zener Diode 22V 200mW ±6% Surface Mount SOD-323

Zener Diode 22V 200mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C22S-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C22S-TPMSDKR-ND
Single Zener Diodes BZT52C22S-TPMSDKR-ND
Zener Diode 22V 200mW ±6% Surface Mount SOD-323

Zener Diode 22V 200mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C22S-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C22S-TP
Discrete Semiconductor Products - Diodes - Zener BZT52C22S-TP
DIODE ZENER 22V 200MW SOD323

DIODE ZENER 22V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C22S-TP
Zener Diodes BZT52C22S-TP
Zener Diodes 200mW 22V

Zener Diodes 200mW 22V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1367671-BZT52C22S-TP 287-BZT52C22S-TP BZT52C22S-TPMSCT-ND BZT52C22S-TP BZT52C22S-TP
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 22V 200MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323
VZ 22 volts 22 volts 22 volts
ZZT 55 ohms 55 ohms 55 ohms
IR 0.1000 mA 100 mA
Unlock Full Specs
to access all available technical data