Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Zener - Single BZT52C22-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1324496-BZT52C22-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 15.4 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 55 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C22-TPMSCT,-BZT 52C22-TPMSCT,BZT52C2 2-TPMSTR,BZT52C22-TP -ND,-BZT52C22-TPMSDK R,BZT52C22-TPMSDKR,- BZT52C22-TPMSTR Base Product Number: BZT52C22 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1324496-BZT52C22-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 15.4 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 55 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C22-TPMSCT,-BZT 52C22-TPMSCT,BZT52C2 2-TPMSTR,BZT52C22-TP -ND,-BZT52C22-TPMSDK R,BZT52C22-TPMSDKR,- BZT52C22-TPMSTR Base Product Number: BZT52C22 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324496-BZT52C22-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324496-BZT52C22-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1324496-BZT52C22-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1324496-BZT52C22-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 15.4 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 55 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C22-TPMSCT,-BZT 52C22-TPMSCT,BZT52C2 2-TPMSTR,BZT52C22-TP -ND,-BZT52C22-TPMSDK R,BZT52C22-TPMSDKR,- BZT52C22-TPMSTR Base Product Number: BZT52C22 RoHS Status: ROHS3 Compliant

Manufacturer: Micro Commercial Co
Win Source Part Number: 1324496-BZT52C22-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 15.4 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 55 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52C22-TPMSCT,-BZT52C22-TPMSCT,BZT52C22-TPMSTR,BZT52C22-TP-ND,-BZT52C22-TPMSDKR,BZT52C22-TPMSDKR,-BZT52C22-TPMSTR
Base Product Number: BZT52C22
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - BZT52C22-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C22-TPMSTR-ND
Single Zener Diodes BZT52C22-TPMSTR-ND
Zener Diode 22V 200mW ±6% Surface Mount SOD-123

Zener Diode 22V 200mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C22-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C22-TPMSDKR-ND
Single Zener Diodes BZT52C22-TPMSDKR-ND
Zener Diode 22V 200mW ±6% Surface Mount SOD-123

Zener Diode 22V 200mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C22-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C22-TPMSCT-ND
Single Zener Diodes BZT52C22-TPMSCT-ND
Zener Diode 22V 200mW ±6% Surface Mount SOD-123

Zener Diode 22V 200mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C22-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C22-TP
Discrete Semiconductor Products - Diodes - Zener BZT52C22-TP
DIODE ZENER 22V 200MW SOD123

DIODE ZENER 22V 200MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C22-TP
Zener Diodes BZT52C22-TP
Zener Diodes 500mW 22V

Zener Diodes 500mW 22V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1324496-BZT52C22-TP BZT52C22-TPMSTR-ND BZT52C22-TP BZT52C22-TP
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 22 volts 22 volts
ZZT 55 ohms 55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4489 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1219491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C12,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers