Zener Diode 20V 250mW ±6% Surface Mount SOD-882
Zener Diode 20V 250mW ±6% Surface Mount SOD-882
DIODE ZENER 20V 250MW SOD882
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | BZT52C20LP-TPMSTR-ND | BZT52C20LP-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | SOD-882 |