Micro Commercial Components Corp. Single Zener Diodes BZT52C16S-TP

Description
Zener Diode 16V 200mW ±6% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 16V 200mW ±6% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C16S-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C16S-TPMSDKR-ND
Single Zener Diodes BZT52C16S-TPMSDKR-ND
Zener Diode 16V 200mW ±6% Surface Mount SOD-323

Zener Diode 16V 200mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C16S-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C16S-TPMSCT-ND
Single Zener Diodes BZT52C16S-TPMSCT-ND
Zener Diode 16V 200mW ±6% Surface Mount SOD-323

Zener Diode 16V 200mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C16S-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C16S-TPMSTR-ND
Single Zener Diodes BZT52C16S-TPMSTR-ND
Zener Diode 16V 200mW ±6% Surface Mount SOD-323

Zener Diode 16V 200mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - BZT52C16S-TP - 1025955-BZT52C16S-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C16S-TP
1025955-BZT52C16S-TP
Diodes - Zener - Single - BZT52C16S-TP 1025955-BZT52C16S-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1025955-BZT52C16S-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 11.2V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1025955-BZT52C16S-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 11.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
16V 200MW Zener Diode - 287-BZT52C16S-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 200MW Zener Diode
287-BZT52C16S-TP
16V 200MW Zener Diode 287-BZT52C16S-TP
DIODE ZENER 16V 200MW SOD323 Product overview: BZT52C16S-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C16S-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 200MW SOD323 Product overview: BZT52C16S-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C16S-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C16S-TP
Zener Diodes BZT52C16S-TP
Zener Diodes 200mW 16V

Zener Diodes 200mW 16V

Buy Now Datasheet
DIODE ZENER 16V 200MW SOD323 - 543-BZT52C16S-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 16V 200MW SOD323
543-BZT52C16S-TP
DIODE ZENER 16V 200MW SOD323 543-BZT52C16S-TP
DIODE ZENER 16V 200MW SOD323

DIODE ZENER 16V 200MW SOD323

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZT52C16S-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C16S-TP
Discrete Semiconductor Products - Diodes - Zener BZT52C16S-TP
DIODE ZENER 16V 200MW SOD323

DIODE ZENER 16V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C16S-TPMSDKR-ND 1025955-BZT52C16S-TP 287-BZT52C16S-TP BZT52C16S-TP 543-BZT52C16S-TP BZT52C16S-TP
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52C16S-TP 16V 200MW Zener Diode Zener Diodes DIODE ZENER 16V 200MW SOD323 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
VZ 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data