Manufacturer: Micro Commercial Co
Win Source Part Number: 807436-BZT52C16-TP
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Power - Max: 200mW
Voltage - Zener (Nom) (Vz): 16V
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 40 Ohms
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 11.2V
Part Number Series: BZT52C16
DIODE ZENER 16V 500MW SOD123 Product overview: BZT52C16-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C16-TP can be used for catalog matching and distributor lookup.
Zener Diode 16V 500mW ±6% Surface Mount SOD-123
Zener Diode 16V 500mW ±6% Surface Mount SOD-123
Zener Diode 16V 500mW ±6% Surface Mount SOD-123
±6% 500mW 16V SOD-123 Zener Diodes ROHS
DIODE ZENER 16V 500MW SOD123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 807436-BZT52C16-TP | 287-BZT52C16-TP | BZT52C16-TPMSTR-ND | BZT52C16-TP | BZT52C16-TP | BZT52C16-TP |
| Product Name | Diodes - Zener - Single - BZT52C16-TP | 16V 500MW Zener Diode | Single Zener Diodes | Diodes >> Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 16 volts | 16 volts | 16 volts | 16 volts | ||
| ZZT | 40 ohms | 40 ohms | 40 ohms | 40 ohms | ||
| IR | 1.00E-4 mA | 1.00E-4 mA | 100 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |