DIODE ZENER 15V 200MW SOD323 Product overview: BZT52C15S-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C15S-TP can be used for catalog matching and distributor lookup.
Zener Diode 15V 200mW ±6% Surface Mount SOD-323
Zener Diode 15V 200mW ±6% Surface Mount SOD-323
Zener Diode 15V 200mW ±6% Surface Mount SOD-323
Manufacturer: Micro Commercial Co
Win Source Part Number: 1025953-BZT52C15S-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE ZENER 15V 200MW SOD323
DIODE ZENER 15V 200MW SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT52C15S-TP | 353-BZT52C15S-TPTR-ND | 1025953-BZT52C15S-TP | BZT52C15S-TP | BZT52C15S-TP | BZT52C15S-TP |
| Product Name | 15V 200MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZT52C15S-TP | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323-2 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | |||||
| VZ | 15 volts | 15 volts | 15 volts | 15 volts | ||
| ZZT | 30 ohms | 30 ohms | 30 ohms | 30 ohms |