Zener Diode 12V 100mW ±5% Surface Mount SOD-523
Zener Diode 12V 100mW ±5% Surface Mount SOD-523
Zener Diode 12V 100mW ±5% Surface Mount SOD-523
DIODE ZENER 12V 100MW SOD523
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52C12T-TPMSCT-ND | BZT52C12T-TP | BZT52C12T-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-523; SOD-523 | SOD-523; SOD-523-2 |