Micro Commercial Components Corp. 12V 200MW Zener Diode BZT52C12-TP

Description
DIODE ZENER 12V 200MW SOD123 Product overview: BZT52C12-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C12-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 12V 200MW SOD123 Product overview: BZT52C12-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C12-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 200MW Zener Diode - 287-BZT52C12-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 200MW Zener Diode
287-BZT52C12-TP
12V 200MW Zener Diode 287-BZT52C12-TP
DIODE ZENER 12V 200MW SOD123 Product overview: BZT52C12-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C12-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 200MW SOD123 Product overview: BZT52C12-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C12-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52C12-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C12-TPMSDKR-ND
Single Zener Diodes BZT52C12-TPMSDKR-ND
Zener Diode 12V 200mW ±5% Surface Mount SOD-123

Zener Diode 12V 200mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C12-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C12-TPMSCT-ND
Single Zener Diodes BZT52C12-TPMSCT-ND
Zener Diode 12V 200mW ±5% Surface Mount SOD-123

Zener Diode 12V 200mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C12-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C12-TPMSTR-ND
Single Zener Diodes BZT52C12-TPMSTR-ND
Zener Diode 12V 200mW ±5% Surface Mount SOD-123

Zener Diode 12V 200mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52C12-TP - 103764-BZT52C12-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C12-TP
103764-BZT52C12-TP
Diodes - Zener - Single - BZT52C12-TP 103764-BZT52C12-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 103764-BZT52C12-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 103764-BZT52C12-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C12-TP
Zener Diodes BZT52C12-TP
Zener Diodes 500mW 12V

Zener Diodes 500mW 12V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C12-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C12-TP
Discrete Semiconductor Products - Diodes - Zener BZT52C12-TP
DIODE ZENER 12V 200MW SOD123

DIODE ZENER 12V 200MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C12-TP BZT52C12-TPMSDKR-ND 103764-BZT52C12-TP BZT52C12-TP BZT52C12-TP
Product Name 12V 200MW Zener Diode Single Zener Diodes Diodes - Zener - Single - BZT52C12-TP Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 12 volts 12 volts 12 volts
ZZT 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data