DIODE ZENER 10V 500MW SOD123 Product overview: BZT52C10-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C10-TP can be used for catalog matching and distributor lookup.
Zener Diode 10V 500mW ±6% Surface Mount SOD-123
Zener Diode 10V 500mW ±6% Surface Mount SOD-123
Zener Diode 10V 500mW ±6% Surface Mount SOD-123
Manufacturer: Micro Commercial Co
Win Source Part Number: 865198-BZT52C10-TP
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 10 V 500 mW ±6% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52C10
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52C10TP, BZT52C10-TP-ND, BZT52C10-TPMSCT, BZT52C10-TPMSDKR, BZT52C10-TPMSTR
DIODE ZENER 10V 500MW SOD123
±6% 500mW 10V SOD-123 Zener Diodes ROHS
DIODE ZENER 10V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT52C10-TP | BZT52C10-TPMSCT-ND | 865198-BZT52C10-TP | BZT52C10-TP | BZT52C10-TP | BZT52C10-TP | BZT52C10-TP |
| Product Name | 10V 500MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZT52C10-TP | Single Zener Diodes | Zener Diodes | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 10 volts | 10 volts | 10 volts | 10 volts | |||
| ZZT | 20 ohms | 20 ohms | 20 ohms | 20 ohms |