Micro Commercial Components Corp. 9.1V 200MW Zener Diode BZT52B9V1JS-TP

Description
DIODE ZENER 9.1V 200MW SOD323 Product overview: BZT52B9V1JS-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B9V1JS-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 9.1V 200MW SOD323 Product overview: BZT52B9V1JS-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B9V1JS-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.1V 200MW Zener Diode - 287-BZT52B9V1JS-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 200MW Zener Diode
287-BZT52B9V1JS-TP
9.1V 200MW Zener Diode 287-BZT52B9V1JS-TP
DIODE ZENER 9.1V 200MW SOD323 Product overview: BZT52B9V1JS-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B9V1JS-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 200MW SOD323 Product overview: BZT52B9V1JS-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B9V1JS-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52B9V1JS-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B9V1JS-TP-ND
Single Zener Diodes BZT52B9V1JS-TP-ND
Zener Diode 9.1V 200mW ±1.98% Surface Mount SOD-323

Zener Diode 9.1V 200mW ±1.98% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367743-BZT52B9V1JS-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367743-BZT52B9V1JS-TP
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367743-BZT52B9V1JS-TP
Win Source Part Number: 1367743-BZT52B9V1JS- TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: BZT52B9 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±1.98% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 500 nA @ 6 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 15 Ohms

Win Source Part Number: 1367743-BZT52B9V1JS-TP
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: BZT52B9
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±1.98%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 500 nA @ 6 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 15 Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B9V1JS-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B9V1JS-TP
Discrete Semiconductor Products - Diodes - Zener BZT52B9V1JS-TP
DIODE ZENER 9.1V 200MW SOD323

DIODE ZENER 9.1V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52B9V1JS-TP
Zener Diodes BZT52B9V1JS-TP
Zener Diodes 200mW 0.9Vf 8.92Vz 6.0Vr 0.5uA

Zener Diodes 200mW 0.9Vf 8.92Vz 6.0Vr 0.5uA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52B9V1JS-TP BZT52B9V1JS-TP-ND 1367743-BZT52B9V1JS-TP BZT52B9V1JS-TP BZT52B9V1JS-TP
Product Name 9.1V 200MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 9.1 volts 9.1 volts 9.1 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data