Zener Diode 9.1V 410mW ±2% Surface Mount SOD-123
DIODE ZENER 9.1V 410MW SOD123
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52B9V1-TP-ND | BZT52B9V1-TP | BZT52B9V1-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| Life Cycle Stage | Active |