Zener Diode 75V 410mW ±2% Surface Mount SOD-123
DIODE ZENER 75V 410MW SOD123 Product overview: BZT52B75-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B75-TP can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Package: Tape & Reel (TR)
Product Status: Active
Voltage - Zener (Nom) (Vz): 75 V
Tolerance: ±2%
Power - Max: 410 mW
Impedance (Max) (Zzt): 250 Ohms
Current - Reverse Leakage @ Vr: 100 nA @ 56 V
DIODE ZENER 75V 410MW SOD123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52B75-TP-ND | 287-BZT52B75-TP | BZT52B75-TP | BZT52B75-TP | |
| Product Name | Single Zener Diodes | 75V 410MW Zener Diode | Discrete Semiconductor Products Diodes Zener Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 75 volts | 75 volts | 75 volts |