Manufacturer: Micro Commercial Co
Win Source Part Number: 913908-BZT52B5V8S-TP
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Zener Diode 5.8 V 200 mW ±2.07% Surface Mount SOD-323
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 913908-BZT52B5V8S-TP |
| Product Name | Diodes - Zener - Single - BZT52B5V8S-TP |
| Package | SOD-323; SOD-323 |