Win Source Part Number: 1008518-BZT52B5V6JS-
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±1.96%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 40 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: BZT52B5V6JS-TPMSDKR-
Base Product Number: BZT52B5
DIODE ZENER 5.6V 200MW SOD323 Product overview: BZT52B5V6JS-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B5V6JS-TP can be used for catalog matching and distributor lookup.
DIODE ZENER 5.6V 200MW SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1008518-BZT52B5V6JS-TP | 287-BZT52B5V6JS-TP | BZT52B5V6JS-TP | BZT52B5V6JS-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 5.6V 200MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323-2 | SOD-323; SOD-323 |
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | |
| ZZT | 40 ohms | 40 ohms | 40 ohms | |
| IR | 1.00E-3 mA | 1 mA |