DIODE ZENER 5.6V 410MW SOD123 Product overview: BZT52B5V6-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B5V6-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 961515-BZT52B5V6-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 410 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 1 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 40 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): TZMB5V6-GS08; BZT55C5V6-GS08; BZM55B5V6-TR; AZ23C5V6-7-F; DZ23C5V6-7-F; BZX84C5V6LT1G;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Base Product Number: BZT52B5
Zener Diode 5.6V 410mW ±2% Surface Mount SOD-123
DIODE ZENER 5.6V 410MW SOD123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT52B5V6-TP | 961515-BZT52B5V6-TP | BZT52B5V6-TP-ND | BZT52B5V6-TP | BZT52B5V6-TP |
| Product Name | 5.6V 410MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | ||
| ZZT | 40 ohms | 40 ohms | 40 ohms |