The 959007-BZT52B56-TP is a Zener diode from Win Source Electronics, designed for voltage regulation applications. It features a nominal Zener voltage of 56 V with a tolerance of ±2%. The diode has a maximum power dissipation of 410 mW and a maximum forward voltage of 0.9 V at 10 mA. It operates within a temperature range of -55°C to +150°C and is constructed with a planar die, making it suitable for automated assembly processes. The device is halogen-free and complies with RoHS standards, ensuring it meets environmental regulations. The Zener diode is packaged in a SOD-123 case and is available in tape and reel format, with a standard package of 3,000 units. Its moisture sensitivity level is rated at 1, indicating a low risk of damage during handling.
Win Source Part Number: 959007-BZT52B56-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 410 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 42 V
Voltage - Zener (Nom) (Vz): 56 V
Impedance (Max) (Zzt): 135 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): BZT52C51-7-F; BZT52C47-7-F; BZT52C43-7-F; BZT52C47-E3-08; BZT52C47-HE3-08; BZT52C51-E3-08;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Base Product Number: BZT52B56
Zener Diode 56V 410mW ±2% Surface Mount SOD-123
DIODE ZENER 56V 410MW SOD123
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 959007-BZT52B56-TP | BZT52B56-TP-ND | BZT52B56-TP | BZT52B56-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 56 volts | 56 volts | ||
| ZZT | 135 ohms | 135 ohms |