Zener Diodes 200mW 0.9Vf 4.61Vz 2.0Vr 2.7uA
DIODE ZENER 4.7V 200MW SOD323
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZT52B4V7JS-TP | BZT52B4V7JS-TP |
| Product Name | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SOD-323-2 | SOD-323; SOD-323 |
| Life Cycle Stage | Active | |
| VZ | 4.7 volts |