Micro Commercial Components Corp. 3.3V 200MW Zener Diode BZT52B3V3JS-TP

Description
DIODE ZENER 3.3V 200MW SOD323 Product overview: BZT52B3V3JS-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B3V3JS-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.3V 200MW SOD323 Product overview: BZT52B3V3JS-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B3V3JS-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 200MW Zener Diode - 287-BZT52B3V3JS-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 200MW Zener Diode
287-BZT52B3V3JS-TP
3.3V 200MW Zener Diode 287-BZT52B3V3JS-TP
DIODE ZENER 3.3V 200MW SOD323 Product overview: BZT52B3V3JS-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B3V3JS-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 200MW SOD323 Product overview: BZT52B3V3JS-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B3V3JS-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52B3V3JS-TP - 913904-BZT52B3V3JS-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B3V3JS-TP
913904-BZT52B3V3JS-TP
Diodes - Zener - Single - BZT52B3V3JS-TP 913904-BZT52B3V3JS-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 913904-BZT52B3V3JS-T P Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Zener Diode 3.3 V 200 mW ±2% Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Family Name: BZT52B3 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050

Manufacturer: Micro Commercial Co
Win Source Part Number: 913904-BZT52B3V3JS-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Zener Diode 3.3 V 200 mW ±2% Surface Mount SOD-323
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Family Name: BZT52B3
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B3V3JS-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B3V3JS-TP
Discrete Semiconductor Products - Diodes - Zener BZT52B3V3JS-TP
DIODE ZENER 3.3V 200MW SOD323

DIODE ZENER 3.3V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52B3V3JS-TP
Zener Diodes BZT52B3V3JS-TP
Zener Diodes 200mW 0.9Vf 3.23Vz 1.0Vr 4.5uA

Zener Diodes 200mW 0.9Vf 3.23Vz 1.0Vr 4.5uA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52B3V3JS-TP 913904-BZT52B3V3JS-TP BZT52B3V3JS-TP BZT52B3V3JS-TP
Product Name 3.3V 200MW Zener Diode Diodes - Zener - Single - BZT52B3V3JS-TP Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 3.3 volts 3.3 volts
ZZT 89 ohms 89 ohms
Unlock Full Specs
to access all available technical data