Micro Commercial Components Corp. 30V 410MW Zener Diode BZT52B30-TP

Description
DIODE ZENER 30V 410MW SOD123 Product overview: BZT52B30-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B30-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 30V 410MW SOD123 Product overview: BZT52B30-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B30-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 410MW Zener Diode - 287-BZT52B30-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 410MW Zener Diode
287-BZT52B30-TP
30V 410MW Zener Diode 287-BZT52B30-TP
DIODE ZENER 30V 410MW SOD123 Product overview: BZT52B30-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B30-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 410MW SOD123 Product overview: BZT52B30-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B30-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52B30-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B30-TP-ND
Single Zener Diodes BZT52B30-TP-ND
Zener Diode 30V 410mW ±2% Surface Mount SOD-123

Zener Diode 30V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1378036-BZT52B30-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1378036-BZT52B30-TP
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1378036-BZT52B30-TP
Win Source Part Number: 1378036-BZT52B30-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 60 pct. Mfr: Micro Commercial Co Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: BZT52B30 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±2% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 22.5 V Power - Max: 410 mW Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 80 Ohms

Win Source Part Number: 1378036-BZT52B30-TP
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 60 pct.
Mfr: Micro Commercial Co
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: BZT52B30
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 22.5 V
Power - Max: 410 mW
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 80 Ohms

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52B30-TP
Zener Diodes BZT52B30-TP
Zener Diodes 500mW ZENER

Zener Diodes 500mW ZENER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B30-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B30-TP
Discrete Semiconductor Products - Diodes - Zener BZT52B30-TP
DIODE ZENER 30V 410MW SOD123

DIODE ZENER 30V 410MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52B30-TP BZT52B30-TP-ND 1378036-BZT52B30-TP BZT52B30-TP BZT52B30-TP
Product Name 30V 410MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 30 volts 30 volts 30 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data