Zener Diode 27V 200mW ±2% Surface Mount SOD-323
DIODE ZENER 27V 200MW SOD323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | BZT52B27S-TPMSTR-ND | BZT52B27S-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | SOD-323; SOD-323 |