Micro Commercial Components Corp. Single Zener Diodes BZT52B24-TP

Description
Zener Diode 24V 410mW ±2% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 24V 410mW ±2% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52B24-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B24-TP-ND
Single Zener Diodes BZT52B24-TP-ND
Zener Diode 24V 410mW ±2% Surface Mount SOD-123

Zener Diode 24V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52B24-TP - 913900-BZT52B24-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B24-TP
913900-BZT52B24-TP
Diodes - Zener - Single - BZT52B24-TP 913900-BZT52B24-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 913900-BZT52B24-TP Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Zener Diode 24 V 410 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52B24 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Micro Commercial Co
Win Source Part Number: 913900-BZT52B24-TP
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Zener Diode 24 V 410 mW ±2% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52B24
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B24-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B24-TP
Discrete Semiconductor Products - Diodes - Zener BZT52B24-TP
DIODE ZENER 24V 410MW SOD123

DIODE ZENER 24V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52B24-TP
Zener Diodes BZT52B24-TP
Zener Diodes 500mW ZENER

Zener Diodes 500mW ZENER

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52B24-TP-ND 913900-BZT52B24-TP BZT52B24-TP BZT52B24-TP
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52B24-TP Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data