DIODE ZENER 18V 200MW SOD323
Zener Diodes 200mW 0.9Vf 17.64Vz 12.6Vr 0.1uA
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZT52B18JS-TP | BZT52B18JS-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | SOD-323; SOD-323 | SOD-323; SOD-323-2 |
| VZ | 18 volts |