DIODE ZENER 15V 200MW SOD323 Product overview: BZT52B15JS-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B15JS-TP can be used for catalog matching and distributor lookup.
Zener Diodes 200mW 0.9Vf 14.70Vz 10.5Vr 0.1uA
DIODE ZENER 15V 200MW SOD323
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT52B15JS-TP | BZT52B15JS-TP | BZT52B15JS-TP |
| Product Name | 15V 200MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-323; SOD-323-2 | SOD-323; SOD-323 |
| RoHS Compliant | RoHS | ||
| VZ | 15 volts | 15 volts | |
| ZZT | 30 ohms | 30 ohms |