Zener Diode 12V 410mW ±2% Surface Mount SOD-123
Manufacturer: Micro Commercial Co
Win Source Part Number: 865184-BZT52B12-TP
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Zener Diode 12 V 410 mW ±2% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52B12
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 12V 410MW SOD123
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52B12-TP-ND | 865184-BZT52B12-TP | BZT52B12-TP | BZT52B12-TP |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZT52B12-TP | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| Life Cycle Stage | Active |