Manufacturer: Micro Commercial Co
Win Source Part Number: 864768-BSS84-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 50 V 130mA (Tj) 225mW Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSS84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.21.0095
Other Part Number: BSS84-TPMSCT, BSS84-TPMSTR, BSS84-TPMSDKR
P-Channel 50V 130mA (Tj) 225mW Surface Mount SOT-23
P-Channel 50V 130mA (Tj) 225mW Surface Mount SOT-23
P-Channel 50V 130mA (Tj) 225mW Surface Mount SOT-23
MOSFET P-CH 50V 130MA SOT23 Product overview: BSS84-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 130MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 130MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84-TP can be used for catalog matching and distributor lookup.
MOSFET P-CH 50V 130MA SOT23
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 864768-BSS84-TP | BSS84-TPMSCT-ND | 278-BSS84-TP | BSS84-TP | BSS84-TP |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84-TP | Single FETs, MOSFETs | 50V 130MA SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 50 volts | 50 volts |