BRIDGE RECT 1PHASE 50V 10A PB-6
Bridge Rectifiers 10A 1000Vr 700Vrms 1000V 150Amp 1.1Vf
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | BR1005-BP | BR1005-BP |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Declining |