Bipolar (BJT) Transistor NPN 80V 1.5A 1.25W Through Hole TO-126
TRANS NPN 80V 1.5A TO126
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BD139-10-BP-ND | BD139-10-BP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |